Molex Connector Housing, Plug, 10Pos, 2.5Mm; Product Range Molex 201444-1210

Description
CONNECTOR HOUSING, PLUG, 10POS, 2.5MM; Product Range:Nano-Fit 201444 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 10POS, 2.5MM; Product Range:Nano-Fit 201444 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 10Pos, 2.5Mm; Product Range Molex - 99AC6994 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos, 2.5Mm; Product Range Molex
99AC6994
Connector Housing, Plug, 10Pos, 2.5Mm; Product Range Molex 99AC6994
CONNECTOR HOUSING, PLUG, 10POS, 2.5MM; Product Range:Nano-Fit 201444 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS, 2.5MM; Product Range:Nano-Fit 201444 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC6994
Product Name Connector Housing, Plug, 10Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details