USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
CONN RCP USB3.1 TYPEC 24P SMD RA
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | WM17992TR-ND | 2012670005 |
| Product Name | USB, DVI, HDMI Connector Assemblies | USB, DVI, HDMI Connector Assemblies |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole | Surface Mount, Right Angle; Through Hole |
| Voltage Rating | 30 volts | 30 volts |