CONN HOUSING, RCPT, 4POS, 1ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Spot-On 201200 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; RoHS Compliant: Yes
CONN HOUSING, RCPT, 4POS, 1ROW, 2MM; Product Range:Spot-On 201200; Gender:Receptacle; No. of Positions:4Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 84AC7689 |
| Product Name | Conn Housing, Rcpt, 4Pos, 1Row, 2Mm; Pitch Spacing Molex |