Molex Connectors Crimp Housings, Series Mating PCB Headers 201197-0300

Description
SPOT-ON 2MM W/B DUAL HDR NAT 30P
Request a Quote Datasheet
Description
SPOT-ON 2MM W/B DUAL HDR NAT 30P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Series Mating PCB Headers - 201197-0300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
201197-0300
Connectors Crimp Housings, Series Mating PCB Headers 201197-0300
SPOT-ON 2MM W/B DUAL HDR NAT 30P

SPOT-ON 2MM W/B DUAL HDR NAT 30P

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex - 77AC2997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex
77AC2997
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex 77AC2997
CONNECTOR, HEADER, 30POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201197 Series; Connector Shroud:-RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201197 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex - 47AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex
47AC6939
Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex 47AC6939
CONNECTOR, HEADER, 30POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201197 Series; Connector Shroud:-RoHS Compliant: Yes

CONNECTOR, HEADER, 30POS, 2ROW, 2MM; Connector Systems:Signal; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Straight; Product Range:Spot-On 201197 Series; Connector Shroud:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 201197-0300 201197-0300 77AC2997
Product Name Connectors Crimp Housings, Series Mating PCB Headers Connector, Header, 30Pos, 2Row, 2Mm; Connector Systems Molex
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 1407604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Coax Connectors - 1057284-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Crimp
Mounting Panel Mount
View Details
4 suppliers