Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1083101-201196-4110
Number of Rows: 1
Number of Circuits: 11
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 201196-4110201196411
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1083101-201196-4110 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 201196-4110 |