Molex Contact, Socket, 26-22Awg, Crimp; Product Range Molex 201195-6000

Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 26-22Awg, Crimp; Product Range Molex - 77AC2996 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Molex
77AC2996
Contact, Socket, 26-22Awg, Crimp; Product Range Molex 77AC2996
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 26-22Awg, Crimp; Product Range Molex - 47AC6932 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-22Awg, Crimp; Product Range Molex
47AC6932
Contact, Socket, 26-22Awg, Crimp; Product Range Molex 47AC6932
CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, 26-22AWG, CRIMP; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Matte Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 26-22Awg; Product Range Molex - 84AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-22Awg; Product Range Molex
84AC3565
Contact, Socket, Crimp, 26-22Awg; Product Range Molex 84AC3565
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Spot-On 201196 & 201200 RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Spot-On 201196 & 201200 RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 26-22Awg; Product Range Molex - 84AC3564 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 26-22Awg; Product Range Molex
84AC3564
Contact, Socket, Crimp, 26-22Awg; Product Range Molex 84AC3564
CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Spot-On 201196 & 201200 RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 26-22AWG; Product Range:Spot-On 201195 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Spot-On 201196 & 201200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 77AC2996 84AC3565
Product Name Contact, Socket, 26-22Awg, Crimp; Product Range Molex Contact, Socket, Crimp, 26-22Awg; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details