Molex Electronic Connector 201126-0004

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
342-201126-0004
Electronic Connector 342-201126-0004
RF Connectors / Coaxial Connectors FAKRA JACK RA TH 50 Ohms KEY-D VLT Product overview: 201126-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-201126-0004 can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors FAKRA JACK RA TH 50 Ohms KEY-D VLT Product overview: 201126-0004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-201126-0004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - 201126-0004 - 976256-201126-0004 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 201126-0004
976256-201126-0004
Coaxial Connectors (RF) - 201126-0004 976256-201126-0004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976256-201126-0004 Contact Material: Nickel, Tin Voltage Rating: 60 V Current Rating: 1 A Number of Contacts: 1 Orientation: Right Angle Impedance: 50 Ω Frequency: 6 GHz Height: 11.3 mm Categories: Coaxial Connectors(RF) Country of Origin: JP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976256-201126-0004
Contact Material: Nickel, Tin
Voltage Rating: 60 V
Current Rating: 1 A
Number of Contacts: 1
Orientation: Right Angle
Impedance: 50 Ω
Frequency: 6 GHz
Height: 11.3 mm
Categories: Coaxial Connectors(RF)
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Fakra Jack R/a Embstp Pkg Key-D Molex - 65AH2235 - Newark, An Avnet Company
Chicago, IL, United States
Fakra Jack R/a Embstp Pkg Key-D Molex
65AH2235
Fakra Jack R/a Embstp Pkg Key-D Molex 65AH2235
FAKRA JACK R/A EMBSTP PKG KEY-D

FAKRA JACK R/A EMBSTP PKG KEY-D

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 201126-0004 342-201126-0004 976256-201126-0004 65AH2235
Product Name Electronic Connector Coaxial Connectors (RF) - 201126-0004 Fakra Jack R/a Embstp Pkg Key-D Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data