Molex Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex 200989-0024

Description
CONNECTOR, HEADER, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Slim-Grid 200989 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Slim-Grid 200989 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex - 74AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex
74AC2627
Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex 74AC2627
CONNECTOR, HEADER, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Slim-Grid 200989 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 24POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:24Contacts; Gender:Header; Product Range:Slim-Grid 200989 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 74AC2627
Product Name Connector, Header, 24Pos, 2Row, 1.27Mm; Pitch Spacing Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Female 26 AWG Crimp Contact, loose - G125-0010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
3 suppliers
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details