EDGELOCK 8-CKT HSG FOR 1.2MM PCB
CARD EDGE CONN, SINGLE SIDE, 8POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.2mm; No. of Contacts:8 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes
Heilind Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 200890-0208 | 50AC9047 |
Product Name | Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) | Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex |
Connector Type | Card Edge Connector |