Molex Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 200890-0108

Description
EDGELOCK 8-CKT HSG FOR 1.6MM PCB
Request a Quote Datasheet
Description
EDGELOCK 8-CKT HSG FOR 1.6MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) - 200890-0108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
200890-0108
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) 200890-0108
EDGELOCK 8-CKT HSG FOR 1.6MM PCB

EDGELOCK 8-CKT HSG FOR 1.6MM PCB

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex - 50AC9043 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex
50AC9043
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex 50AC9043
CARD EDGE CONN, SINGLE SIDE, 8POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex - 58AC5230 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex
58AC5230
Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex 58AC5230
CARD EDGE CONN, SINGLE SIDE, 8POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp;RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 8POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:8 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp;RoHS Compliant: Yes

Supplier's Site Datasheet
Edgelock 8-Ckt Hsg For 1.6Mm Pcb Thick Molex - 77AC7959 - Newark, An Avnet Company
Chicago, IL, United States
Edgelock 8-Ckt Hsg For 1.6Mm Pcb Thick Molex
77AC7959
Edgelock 8-Ckt Hsg For 1.6Mm Pcb Thick Molex 77AC7959
Edgelock 8-ckt Hsg for 1.6mm PCB Thick

Edgelock 8-ckt Hsg for 1.6mm PCB Thick

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200890-0108 200890-0108 50AC9043 77AC7959
Product Name Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) Card Edge Conn, Single Side, 8Pos, Cable; Card Edge Connector Type Molex Edgelock 8-Ckt Hsg For 1.6Mm Pcb Thick Molex
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details