Connector
CARD EDGE CONN, SINGLE SIDE, 2POS, CABLE; Card Edge Connector Type:Single Side; Card Thickness:1.6mm; No. of Contacts:2 Contacts; Connector Mounting:Cable Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Crimp RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 200890-0102 | 50AC9040 |
| Product Name | Card Edge Conn, Single Side, 2Pos, Cable; Card Edge Connector Type Molex | |
| Connector Type | Card Edge Connector |