CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 TPA 200875 Series; Gender:Plug; No. of Positions:3Positions
CONNECTOR HOUSING, PLUG, 3POS; Product Range:Micro-Fit 3.0 TPA 200875 Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 42AC0382 |
| Product Name | Connector Housing, Plug, 3Pos; Product Range Molex |