Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200529-0220

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 200529-0220 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
200529-0220
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200529-0220
1.0 FPC ZIF BTM CONT EMBT PKG 22Ckt

1.0 FPC ZIF BTM CONT EMBT PKG 22Ckt

Buy Now
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex - 94Y6860 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex
94Y6860
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex 94Y6860
CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8675 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8675
Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8675
CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 22POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:22Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200529-0220 200529-0220 94Y6860
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connector, Ffc/fpc, 22Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details