Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200529-0170

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 200529-0170 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
200529-0170
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200529-0170
1.0 FPC ZIF BTM CONT EMBT PKG 17Ckt

1.0 FPC ZIF BTM CONT EMBT PKG 17Ckt

Buy Now
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8674 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8674
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8674
CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex - 94Y6859 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex
94Y6859
Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex 94Y6859
CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200529-0170 200529-0170 29AH8674
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F4AE1-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers
PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Chameleon - 026-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details