Molex Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 200529-0070

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8671
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8671
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex - 94Y6856 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
94Y6856
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 94Y6856
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 200529-0070 29AH8671
Product Name Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details