Molex Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex 200529-0040

Description
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex - 81Y8372 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex
81Y8372
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex 81Y8372
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex - 29AH8669 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex
29AH8669
Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex 29AH8669
CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 4POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:4Contacts; Gender:Receptacle; Product Range:Easy-On 200529 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81Y8372
Product Name Connector, Ffc/fpc, 4Pos, 1Row, 1Mm; Pitch Spacing Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Electronic Connector - 419-1327FP-BK - ERSAELECTRONICS PTE. LTD.
Anderson Power Products
Specs
Voltage Rating 600 volts
Current Rating 55.0 amps
View Details
2 suppliers