"27 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"
1.0 FPC ZIF BTM CONT EMBT PKG 27CKT
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 23-2005280270TR-ND | 99AJ5377 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | 1.0 Fpc Zif Btm Cont Embt Pkg 27Ckt Molex |
| Connector Type | FPC / FFC | |
| Mounting | Surface Mount, Right Angle | |
| Voltage Rating | 125 volts |