Molex FFC, FPC (FlatFlexible) Connectors - 2005280100 2005280100

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108365-2005280100 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 200528-0100; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108365-2005280100 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 200528-0100; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 2005280100 - 1108365-2005280100 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 2005280100
1108365-2005280100
FFC, FPC (FlatFlexible) Connectors - 2005280100 1108365-2005280100
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1108365-2005280100 Number of Rows: 1 Number of Circuits: 10 Orientation: Right Angle Contact Plating: Gold Plating: Gold Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 200528-0100; Country of Origin: JP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1108365-2005280100
Number of Rows: 1
Number of Circuits: 10
Orientation: Right Angle
Contact Plating: Gold
Plating: Gold
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 200528-0100;
Country of Origin: JP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 900-2005280100CT-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-2005280100CT-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-2005280100CT-ND
1.0 FPC ZIF BTM CONT EMBT PKG 10

1.0 FPC ZIF BTM CONT EMBT PKG 10

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-2005280100DKR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-2005280100DKR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-2005280100DKR-ND
1.0 FPC ZIF BTM CONT EMBT PKG 10

1.0 FPC ZIF BTM CONT EMBT PKG 10

Buy Now Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-2005280100TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-2005280100TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-2005280100TR-ND
"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

"10 Position FFC, FPC Connector Contacts, Bottom 0.039"" (1.00mm) Surface Mount, Right Angle"

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
399-2005280100
SMD Electronic Connector 399-2005280100
Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD Easy-On™ T/R Product overview: 2005280100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2005280100 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 10 POS 1mm Solder RA SMD Easy-On™ T/R Product overview: 2005280100 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2005280100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1108365-2005280100 900-2005280100CT-ND 399-2005280100
Product Name FFC, FPC (FlatFlexible) Connectors - 2005280100 FFC, FPC (Flat Flexible) Connector Assemblies SMD Electronic Connector
Mounting Surface Mount Surface Mount, Right Angle
Connector Type FPC / FFC
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Category Audio / Video; IEEE 1394 Connectors, FireWire
Connector Type Firewire - 6 Way
Gender Female / Jack
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28576-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers