Molex 200528-0170 FPC Connector
Molex 200528-0170 FPC Connector
Molex 200528-0170 FPC Connector
Connector
1.0 FPC ZIF BTM CONT EMBT PKG 17CKT
CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts;
CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:17Contacts;
CONNECTOR, FFC/FPC, 17POS, 1ROW, 1MM ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1232523 | 1213342P | 200528-0170 | 200528-0170 | 81Y8369 | 80AH3038 |
| Product Name | FPC Connectors | FPC Connectors | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Connector, Ffc/fpc, 17Pos, 1Row, 1Mm; Pitch Spacing Molex | Connector, Ffc/fpc, 17Pos, 1Row, 1Mm Rohs Compliant Molex | |
| Connector Type | FPC / FFC | |||||
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Zif bottom contact | Surface Mount |