Molex Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200528-0090

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers - 200528-0090 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers
200528-0090
Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers 200528-0090
1.0 FPC ZIF BTM CONT EMBT PKG 9CKT

1.0 FPC ZIF BTM CONT EMBT PKG 9CKT

Buy Now
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm; Pitch Spacing Molex - 81Y8366 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm; Pitch Spacing Molex
81Y8366
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm; Pitch Spacing Molex 81Y8366
CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:9Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3036
Connector, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3036
CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 9POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 200528-0090 200528-0090 81Y8366 80AH3036
Product Name Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers Connector, Ffc/fpc, 9Pos, 1Row, 1Mm; Pitch Spacing Molex Connector, Ffc/fpc, 9Pos, 1Row, 1Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products