Molex Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 200528-0070

Description
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes
Description
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex - 81Y8363 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex
81Y8363
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex 81Y8363
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:7Contacts; Gender:Receptacle; Product Range:Easy-On 200528 Series; Contact Termination Type:Surface Mount; Contact Position:Bottom; No. of Rows:1 Row RoHS Compliant: Yes

Supplier's Site
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex - 82AH2567 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex
82AH2567
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex 82AH2567
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3034 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3034
Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3034
CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONNECTOR, FFC/FPC, 7POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 81Y8363 82AH2567
Product Name Connector, Ffc/fpc, 7Pos, 1Row, 1Mm; Pitch Spacing Molex Connector, Ffc/fpc, 7Pos, 1Row, 1Mm Rohs Compliant Molex
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products