Molex Conn Housing, Plug, 6Pos, 1Row, 4.2Mm; Product Range Molex 200488-2006

Description
CONN HOUSING, PLUG, 6POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 6POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 6Pos, 1Row, 4.2Mm; Product Range Molex - 28AJ5639 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 6Pos, 1Row, 4.2Mm; Product Range Molex
28AJ5639
Conn Housing, Plug, 6Pos, 1Row, 4.2Mm; Product Range Molex 28AJ5639
CONN HOUSING, PLUG, 6POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 6POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ5639
Product Name Conn Housing, Plug, 6Pos, 1Row, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.5 inch (38.1 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details