Molex Conn Housing, Plug, 3Pos, 1Row, 4.2Mm; Product Range Molex 200488-2003

Description
CONN HOUSING, PLUG, 3POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 3POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 3Pos, 1Row, 4.2Mm; Product Range Molex - 28AJ5636 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 3Pos, 1Row, 4.2Mm; Product Range Molex
28AJ5636
Conn Housing, Plug, 3Pos, 1Row, 4.2Mm; Product Range Molex 28AJ5636
CONN HOUSING, PLUG, 3POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 3POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ5636
Product Name Conn Housing, Plug, 3Pos, 1Row, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Bearing Bore / Ring O.D. 0.3750 inch (9.52 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details