Molex Conn Housing, Plug, 2Pos, 1Row, 4.2Mm; Product Range Molex 200488-2002

Description
CONN HOUSING, PLUG, 2POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONN HOUSING, PLUG, 2POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Housing, Plug, 2Pos, 1Row, 4.2Mm; Product Range Molex - 28AJ5635 - Newark, An Avnet Company
Chicago, IL, United States
Conn Housing, Plug, 2Pos, 1Row, 4.2Mm; Product Range Molex
28AJ5635
Conn Housing, Plug, 2Pos, 1Row, 4.2Mm; Product Range Molex 28AJ5635
CONN HOUSING, PLUG, 2POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

CONN HOUSING, PLUG, 2POS, 1ROW, 4.2MM; Product Range:Mini-Fit Sigma 200488 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit TPA2/Sigma 172765, 203070 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AJ5635
Product Name Conn Housing, Plug, 2Pos, 1Row, 4.2Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details