"70 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"70 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
"70 Position FFC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
| DigiKey | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | 900-2004850570TR-ND |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC |
| Mounting | Surface Mount |
| Voltage Rating | 50 volts |