Molex Electronic Connector 2004850220

Description
CONN FFC BOTTOM 20POS 0.5MM R/A Product overview: 2004850220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2004850220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN FFC BOTTOM 20POS 0.5MM R/A Product overview: 2004850220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2004850220 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-2004850220
Electronic Connector 399-2004850220
CONN FFC BOTTOM 20POS 0.5MM R/A Product overview: 2004850220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2004850220 can be used for catalog matching and distributor lookup.

CONN FFC BOTTOM 20POS 0.5MM R/A Product overview: 2004850220 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-2004850220 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Assemblies - 900-2004850220TR-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Assemblies
900-2004850220TR-ND
FFC, FPC (Flat Flexible) Connector Assemblies 900-2004850220TR-ND
"20 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

"20 Position FFC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1338878-2004850220 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1338878-2004850220
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1338878-2004850220
Win Source Part Number: 1338878-2004850220 Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies Series: Easy-On 200485 Number of Positions: 20 Pitch: 0.020" (0.50mm) Features: Solder Retention Termination: Solder Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Package: Tape & Reel Contact Material: Copper Alloy Voltage Rating: 50V Height Above Board: 0.176" (4.46mm) Flat Flex Type: FFC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.33mm Locking Feature: Auto Lock, Push Button Release Cable End Type: Notched Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled Material Flammability Rating: UL94 V-0 Housing Color: Black Standard Package: 7,500 Mating Cycles: 20 Mounting Type: Surface Mount, Right Angle Temperature Range - Operating: -40°C ~ 125°C Actuator Color: Natural ECCN: EAR99 Fake Threat In the Open Market: 51 pct. Current Rating (Amps): 0.5A HTSUS: 8536.69.4051 Mfr: Molex Base Product Number: 200485

Win Source Part Number: 1338878-2004850220
Category: Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Series: Easy-On 200485
Number of Positions: 20
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Package: Tape & Reel
Contact Material: Copper Alloy
Voltage Rating: 50V
Height Above Board: 0.176" (4.46mm)
Flat Flex Type: FFC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.33mm
Locking Feature: Auto Lock, Push Button Release
Cable End Type: Notched
Housing Material: Liquid Crystal Polymer (LCP) , Glass Filled
Actuator Material: Liquid Crystal Polymer (LCP) , Glass Filled
Material Flammability Rating: UL94 V-0
Housing Color: Black
Standard Package: 7,500
Mating Cycles: 20
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -40°C ~ 125°C
Actuator Color: Natural
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4051
Mfr: Molex
Base Product Number: 200485

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 399-2004850220 900-2004850220TR-ND 1338878-2004850220
Product Name Electronic Connector FFC, FPC (Flat Flexible) Connector Assemblies Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder Solder
Voltage Rating 50 volts 50 volts 50 volts
Connector Type FPC / FFC
Mounting Surface Mount, Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data