Molex Rectangular Connector Housings 2004530003

Description
"3 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"3 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 2004530003-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
2004530003-ND
Rectangular Connector Housings 2004530003-ND
"3 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)"

"3 Rectangular Connectors - Housings Receptacle Black 0.165"" (4.20mm)"

Buy Now Datasheet
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Series: Mini-Fit TPA2 200453 Number of Positions: 3 Pitch: 0.165" (4.20mm) Connector Type: Receptacle Contact Type: Female Socket Package: Bulk Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: Mini-Fit TPA2 200453
Number of Positions: 3
Pitch: 0.165" (4.20mm)
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-2004530003
Electronic Connector 319-2004530003
Conn Housing RCP 3 POS 4.2mm Crimp ST Cable Mount Black Mini-Fit Jr Bag Product overview: 2004530003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2004530003 can be used for catalog matching and distributor lookup.

Conn Housing RCP 3 POS 4.2mm Crimp ST Cable Mount Black Mini-Fit Jr Bag Product overview: 2004530003 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-2004530003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2004530003-ND 319-2004530003
Product Name Rectangular Connector Housings Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers