Molex Receptacle Housing, 6Pos, 4.2Mm, Black; Product Range Molex 200453-1006

Description
RECEPTACLE HOUSING, 6POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, 6POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 6Pos, 4.2Mm, Black; Product Range Molex - 54AH7808 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 6Pos, 4.2Mm, Black; Product Range Molex
54AH7808
Receptacle Housing, 6Pos, 4.2Mm, Black; Product Range Molex 54AH7808
RECEPTACLE HOUSING, 6POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 6POS, 4.2MM, BLACK; Product Range:Mini-Fit Sigma 200453 Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4.2mm; For Use With:Molex Mini-Fit Jr. 172718 & 202988 Series Socket Crimp Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 54AH7808
Product Name Receptacle Housing, 6Pos, 4.2Mm, Black; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details