Molex Crimp Contacts 200449-0001

Description
Molex 200449-0001 Crimp Terminal
Request a Quote Datasheet
Description
Molex 200449-0001 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1742036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1742036P
Crimp Contacts 1742036P
Molex 200449-0001 Crimp Terminal

Molex 200449-0001 Crimp Terminal

Supplier's Site
Crimp Contacts - 1742027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1742027
Crimp Contacts 1742027
Molex 200449-0001 Crimp Terminal

Molex 200449-0001 Crimp Terminal

Supplier's Site
Crimp Contacts - 1742036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1742036
Crimp Contacts 1742036
Molex 200449-0001 Crimp Terminal

Molex 200449-0001 Crimp Terminal

Supplier's Site
Contact, Crimp, 24Awg-22Awg; Product Range Molex - 50AC9039 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, 24Awg-22Awg; Product Range Molex
50AC9039
Contact, Crimp, 24Awg-22Awg; Product Range Molex 50AC9039
CONTACT, CRIMP, 24AWG-22AWG; Product Range:EdgeLock 200449 Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Molex EdgeLock 200890 Series Edge Card Housing Connectors; Wire Size AWG Max:22AWG; Current Rating:3A RoHS Compliant: Yes

CONTACT, CRIMP, 24AWG-22AWG; Product Range:EdgeLock 200449 Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Molex EdgeLock 200890 Series Edge Card Housing Connectors; Wire Size AWG Max:22AWG; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, 24Awg-22Awg; Product Range Molex - 58AC5225 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, 24Awg-22Awg; Product Range Molex
58AC5225
Contact, Crimp, 24Awg-22Awg; Product Range Molex 58AC5225
CONTACT, CRIMP, 24AWG-22AWG; Product Range:EdgeLock 200449 Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Molex EdgeLock 200890 Series Edge Card Housing Connectors; Wire Size AWG Max:22AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, CRIMP, 24AWG-22AWG; Product Range:EdgeLock 200449 Series; Contact Gender:-; Contact Termination Type:Crimp; For Use With:Molex EdgeLock 200890 Series Edge Card Housing Connectors; Wire Size AWG Max:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1742036P 1742027 50AC9039
Product Name Crimp Contacts Crimp Contacts Contact, Crimp, 24Awg-22Awg; Product Range Molex
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2208766-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details