Molex Connector Housing, Plug, 4Pos, 2.5Mm; Product Range Molex 200277-2104

Description
CONNECTOR HOUSING, PLUG, 4POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 4POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 2.5Mm; Product Range Molex - 99AC6963 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 2.5Mm; Product Range Molex
99AC6963
Connector Housing, Plug, 4Pos, 2.5Mm; Product Range Molex 99AC6963
CONNECTOR HOUSING, PLUG, 4POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC6963
Product Name Connector Housing, Plug, 4Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2 inch (50.8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details