Molex Connector Housing, Plug, 7Pos, 2.5Mm; Product Range Molex 200277-1207

Description
CONNECTOR HOUSING, PLUG, 7POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 7POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 7Pos, 2.5Mm; Product Range Molex - 99AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 7Pos, 2.5Mm; Product Range Molex
99AC6959
Connector Housing, Plug, 7Pos, 2.5Mm; Product Range Molex 99AC6959
CONNECTOR HOUSING, PLUG, 7POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:7Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 7POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:7Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC6959
Product Name Connector Housing, Plug, 7Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 370 mm (14.57 inch)
Bearing Bore / Ring O.D. 13.39 inch (340 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details