Molex Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 200277-1203

Description
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex - 99AC6955 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
99AC6955
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 99AC6955
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3Pos, 2.5Mm Molex - 51AK9689 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 2.5Mm Molex
51AK9689
Connector Housing, Plug, 3Pos, 2.5Mm Molex 51AK9689
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM

CONNECTOR HOUSING, PLUG, 3POS, 2.5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC6955
Product Name Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details