Molex Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 200277-1103

Description
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex - 99AC6948 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
99AC6948
Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex 99AC6948
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 3POS, 2.5MM; Product Range:Nano-Fit 200277 Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:2.5mm; For Use With:Molex Nano-Fit 201447 Series Crimp Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing, Plug, 3Pos, 2.5Mm Molex - 51AK9687 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 3Pos, 2.5Mm Molex
51AK9687
Connector Housing, Plug, 3Pos, 2.5Mm Molex 51AK9687
CONNECTOR HOUSING, PLUG, 3POS, 2.5MM

CONNECTOR HOUSING, PLUG, 3POS, 2.5MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC6948
Product Name Connector Housing, Plug, 3Pos, 2.5Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details