"Connector Header Through Hole 2 position 0.224"" (5.70mm)"
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mega-Fit 20024
Connector Type: Header
Contact Type: Male Pin
Package: Tray
Style: Board to Cable/Wire
Pitch - Mating: 0.224" (5.70mm)
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Conn Shrouded Header (4 Sides) HDR 2Power POS 5.7mm Solder ST Top Entry Thru-Hole Mega-Fit Tray Product overview: 2002411112 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-2002411112 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2005626 | 900-2002411112-ND | 314-2002411112 | |
| Product Name | PCB Headers | Headers, Male Pins | Connectors, Interconnects Rectangular Connectors Headers, Male Pins | Electronic Connector |
| Geometry | Straight; Vertical |