The Molex Mega-Fit Power Connector (part number 99AC6914) features a 5.70mm pitch and is designed to deliver up to 25.0A per circuit. It includes fully isolated header pins and receptacle terminals to protect against damage during handling and mating. The connector offers a power-dense design with high-current terminals, allowing for efficient use of space in applications. This connector incorporates positive locking housing for secure retention, providing an audible click when fully mated. It also features unique keying options to prevent mis-mating and electrical arcing. The tangless terminal design reduces the risk of damage during transit, while the terminal interface includes six independent points of contact for enhanced reliability. The Mega-Fit Power Connector is suitable for various applications, including home appliances, telecommunications, industrial machinery, and commercial vehicles. It is compliant with RoHS and glow-wire standards, ensuring safety and environmental considerations are met. The operating temperature range is from -40 to +150°C, making it versatile for different environments.
Connector Systems:Wire-to-Boar
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 99AC6914 |
| Product Name | Connector Systems Molex |
| Connector Type | Wire to Board Connector |