Molex Connector Systems Molex 200241-1115

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 99AC6908 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
99AC6908
Connector Systems Molex 99AC6908
Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mega-Fit 200241 Series; Connector Shroud:-; Contact Material:Copper RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Mega-Fit 200241 Series; Connector Shroud:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 200241-1115 99AC6908
Product Name Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 14 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-02-326-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details