Molex Connector Systems Molex 200241-1114

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector Systems Molex - 99AC6907 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Molex
99AC6907
Connector Systems Molex 99AC6907
Connector Systems:Wire-to-Boar d; Pitch Spacing:5.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mega-Fit 200241 Series; Connector Shroud:-; Contact Material:Copper RoHS Compliant: Yes

Connector Systems:Wire-to-Board; Pitch Spacing:5.7mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mega-Fit 200241 Series; Connector Shroud:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 200241-1114 99AC6907
Product Name Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products