HAND CRIMP TOOL FOR MICRO LOCK+
CRIMP TOOL, RATCHET, 30-26AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:Molex Micro-Lock PLUS 505431 Series 30-26AWG Socket Contacts; Product Range:Micro-Lock PLUS 207129 Series RoHS Compliant: Yes
CRIMP TOOL, RATCHET, 30-26AWG CONTACT; Crimp Tool Type:Ratchet; For Use With:Molex Micro-Lock PLUS 505431 Series 30-26AWG Socket Contacts; Product Range:Micro-Lock PLUS 207129 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire, Cable, and Connector Tools | Wire, Cable, and Connector Tools |
| Product Number | 200218-0300 | 33AC9191 |
| Product Name | HAND CRIMP TOOL FOR MICRO LOCK+ | Crimp Tool, Ratchet, 30-26Awg Contact; Crimp Tool Type Molex |
| Tool Type | Crimper | Crimper |
4.00mm Pitch High-Reliability Connector - Datamate Power