Molex Bakchell, Nylon, 10 Pos Rcpt Housing; Accessory Type Molex 200122-0010

Description
BAKCHELL, NYLON, 10 POS RCPT HOUSING; Accessory Type:Backshell; For Use With:Molex Mega-Fit 171692 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
BAKCHELL, NYLON, 10 POS RCPT HOUSING; Accessory Type:Backshell; For Use With:Molex Mega-Fit 171692 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bakchell, Nylon, 10 Pos Rcpt Housing; Accessory Type Molex - 92Y4233 - Newark, An Avnet Company
Chicago, IL, United States
Bakchell, Nylon, 10 Pos Rcpt Housing; Accessory Type Molex
92Y4233
Bakchell, Nylon, 10 Pos Rcpt Housing; Accessory Type Molex 92Y4233
BAKCHELL, NYLON, 10 POS RCPT HOUSING; Accessory Type:Backshell; For Use With:Molex Mega-Fit 171692 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

BAKCHELL, NYLON, 10 POS RCPT HOUSING; Accessory Type:Backshell; For Use With:Molex Mega-Fit 171692 Series Receptacle Housings; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92Y4233
Product Name Bakchell, Nylon, 10 Pos Rcpt Housing; Accessory Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 73 mm (2.87 inch)
Bearing Bore / Ring O.D. 2.56 inch (65 mm)
View Details