Molex Oc 4P Mp 30In. 6/4W Molex 20002

Description
OC 4P MP 30IN. 6/4W
Description
OC 4P MP 30IN. 6/4W

Suppliers

Company
Product
Description
Supplier Links
Oc 4P Mp 30In. 6/4W Molex - 14B1103 - Newark, An Avnet Company
Chicago, IL, United States
Oc 4P Mp 30In. 6/4W Molex
14B1103
Oc 4P Mp 30In. 6/4W Molex 14B1103
OC 4P MP 30IN. 6/4W

OC 4P MP 30IN. 6/4W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14B1103
Product Name Oc 4P Mp 30In. 6/4W Molex
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details