CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .093" 1973 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes
Connector Contact,PIN,CRIMP Terminal
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03H3949 | 54H5082 |
| Product Name | Contact, Pin, 18Awg, Crimp; Product Range Molex | Connector Contact,pin,crimp Terminal Molex |
| Termination | Crimp |