Molex Contact, Pin, 18Awg, Crimp; Product Range Molex 2/9/6122

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 18Awg, Crimp; Product Range Molex - 24M9717 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 18Awg, Crimp; Product Range Molex
24M9717
Contact, Pin, 18Awg, Crimp; Product Range Molex 24M9717
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .093" 1380 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .093" 1380 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Contact,pin,crimp Terminal Molex - 54H5070 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,pin,crimp Terminal Molex
54H5070
Connector Contact,pin,crimp Terminal Molex 54H5070
Connector Contact,PIN,CRIMP Terminal

Connector Contact,PIN,CRIMP Terminal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/9/6122 24M9717 54H5070
Product Name Contact, Pin, 18Awg, Crimp; Product Range Molex Connector Contact,pin,crimp Terminal Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products