Molex Contact, Socket, Through Hole; Product Range Molex 2/9/5132

Description
CONTACT, SOCKET, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Description
CONTACT, SOCKET, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Through Hole; Product Range Molex - 88F1266 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Through Hole; Product Range Molex
88F1266
Contact, Socket, Through Hole; Product Range Molex 88F1266
CONTACT, SOCKET, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

CONTACT, SOCKET, THROUGH HOLE; Product Range:Standard .093" 1377 Series; Contact Gender:Socket; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site
Connector Contact,skt,pc Tail Terminal Molex - 54H5058 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact,skt,pc Tail Terminal Molex
54H5058
Connector Contact,skt,pc Tail Terminal Molex 54H5058
Connector Contact,SKT,PC TAIL Terminal

Connector Contact,SKT,PC TAIL Terminal

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 88F1266 54H5058
Product Name Contact, Socket, Through Hole; Product Range Molex Connector Contact,skt,pc Tail Terminal Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XM Micro-Hook, 0.025″ Square Pin, Stainless Steel - SALE-XM25SS - E-Z-HOOK, a division of Tektest, Inc.
Specs
Voltage Rating 3000 volts
Current Rating 3.5 amps
View Details