Molex Contact, Pin, 14Awg, Crimp; Product Range Molex 2/9/2611

Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 42478 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 42478 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14Awg, Crimp; Product Range Molex - 81H1104 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
81H1104
Contact, Pin, 14Awg, Crimp; Product Range Molex 81H1104
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 42478 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 42478 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
093 Male Terminal Chain 14-18 Rohs Compliant Molex - 79AH8209 - Newark, An Avnet Company
Chicago, IL, United States
093 Male Terminal Chain 14-18 Rohs Compliant Molex
79AH8209
093 Male Terminal Chain 14-18 Rohs Compliant Molex 79AH8209
093 MALE TERMINAL CHAIN 14-18 ROHS COMPLIANT: YES

093 MALE TERMINAL CHAIN 14-18 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 81H1104 79AH8209
Product Name Contact, Pin, 14Awg, Crimp; Product Range Molex 093 Male Terminal Chain 14-18 Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products