Molex Contact, Pin, Crimp; Product Range Molex 2/9/2134

Description
CONTACT, PIN, CRIMP; Product Range:Standard .093" Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard 0.093" and 3191 Series Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP; Product Range:Standard .093" Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard 0.093" and 3191 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp; Product Range Molex - 54H5038 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp; Product Range Molex
54H5038
Contact, Pin, Crimp; Product Range Molex 54H5038
CONTACT, PIN, CRIMP; Product Range:Standard .093" Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard 0.093" and 3191 Series Connectors RoHS Compliant: Yes

CONTACT, PIN, CRIMP; Product Range:Standard .093" Series; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; For Use With:Molex Standard 0.093" and 3191 Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54H5038
Product Name Contact, Pin, Crimp; Product Range Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products