Connector
093 MALE TERM LOOSE BRS TIN 18-22 ROHS COMPLIANT: YES
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .093" 1380 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes
Pin & Socket Connectors CRIMP PIN BULK 18-22
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2/9/2118 | 26AC5291 | 25M6637 | 02-09-2118 |
| Product Name | 093 Male Term Loose Brs Tin 18-22 Rohs Compliant Molex | Contact, Pin, 18Awg, Crimp; Product Range Molex | Connectors | |
| Termination | Crimp |