Connector
CONTACT, PIN, 18AWG, CRIMP; Product Range:Standard .093" 1380 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes
Contact, Standard .093" Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
093 MALE TERM CHAIN BRS TIN 18-22 ROHS COMPLIANT: YES
Contact, Standard .093" Series, Pin, 22 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2/9/2116 | 17P0124 | 86T4809 |
| Product Name | Contact, Pin, 18Awg, Crimp; Product Range Molex | Contact, Standard .093" Series, Pin, 22 Awg, 18 Awg, Crimp, Brass Rohs Compliant Molex | |
| Termination | Crimp |