Connector
Pin & Socket Connectors BRD-IN TERM 16-18G M Reel of 5000
TERM STRAIN RELIEF CRIMP 16-18 AWG ROHS COMPLIANT: YES
CONTACT, PIN, 16AWG, CRIMP; Product Range:4706 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Wire-to-Board Housing Connectors; Wire Size RoHS Compliant: Yes
CONTACT, PIN, 16AWG, CRIMP; Product Range:4706 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex Wire-to-Board Housing Connectors; Wire Size RoHS Compliant: Yes
| Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2/9/2105 | 02-09-2105 | 26AC5290 | 54AH7235 |
| Product Name | Connectors | Term Strain Relief Crimp 16-18 Awg Rohs Compliant Molex | Contact, Pin, 16Awg, Crimp; Product Range Molex | |
| Termination | Crimp |