Molex 093 Male Term Loose Brs Tin 14-20 Rohs Compliant Molex 2/9/2103

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
093 Male Term Loose Brs Tin 14-20 Rohs Compliant Molex - 26AC5289 - Newark, An Avnet Company
Chicago, IL, United States
093 Male Term Loose Brs Tin 14-20 Rohs Compliant Molex
26AC5289
093 Male Term Loose Brs Tin 14-20 Rohs Compliant Molex 26AC5289
093 MALE TERM LOOSE BRS TIN 14-20 ROHS COMPLIANT: YES

093 MALE TERM LOOSE BRS TIN 14-20 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Molex - 18J1569 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
18J1569
Contact, Pin, 14Awg, Crimp; Product Range Molex 18J1569
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Molex - 13AC9538 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
13AC9538
Contact, Pin, 14Awg, Crimp; Product Range Molex 13AC9538
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/9/2103 26AC5289 18J1569 13AC9538
Product Name 093 Male Term Loose Brs Tin 14-20 Rohs Compliant Molex Contact, Pin, 14Awg, Crimp; Product Range Molex Contact, Pin, 14Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175/PP180 Silver Plated Wire Contacts 42.4mm¦ Mating Force High - 1347-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Circular Connector Accessories - BRE.3K.200.NAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers