Molex Contact, Pin, 14Awg, Crimp; Product Range Molex 2/9/2101

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 14Awg, Crimp; Product Range Molex - 74C6794 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
74C6794
Contact, Pin, 14Awg, Crimp; Product Range Molex 74C6794
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Molex - 95H7545 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
95H7545
Contact, Pin, 14Awg, Crimp; Product Range Molex 95H7545
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 14Awg, Crimp; Product Range Molex - 97Y2535 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
97Y2535
Contact, Pin, 14Awg, Crimp; Product Range Molex 97Y2535
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 14Awg, Crimp; Product Range Molex - 99Y2846 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Molex
99Y2846
Contact, Pin, 14Awg, Crimp; Product Range Molex 99Y2846
CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Standard .093" 1190 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 1619, 1545, 1396, 1490, 2629, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2/9/2101 74C6794 97Y2535
Product Name Contact, Pin, 14Awg, Crimp; Product Range Molex Contact, Pin, 14Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products